EN
  • EN
  • DE

LENOVO 01GV712 - 400GB Enterprise Performance 12G SAS G3HS 2.5in

Part No LENOVO 01GV712 - 400GB Enterprise Performance 12G SAS G3HS 2.5in
Manufacturer Lenovo
Catalog Uncategorized
Description 400GB Enterprise Performance 12G SAS G3HS 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430548-LENOVO 01GV712 - 400GB Enterprise Performance 12G SAS G3HS 2.5in
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GV712 - 400GB Enterprise Performance 12G SAS G3HS 2.5in CAD Model

Description

The LENOVO 01GV712 SSD shares the high performance characteristics and design quality of the 01GV711 model, incorporating 400GB of storage capacity within a 2.5-inch enterprise-grade solid-state drive. It leverages the speed and reliability of the 12G SAS interface, offering rapid data access and enhanced data integrity for critical enterprise applications. Ideal for environments where performance and reliability are paramount, this SSD supports a broad range of applications, from high-volume transactional databases to big data analytics and virtualized infrastructures. Its enterprise-level endurance and reliability features ensure sustained performance over time, making it a valuable component for upgrading or building high-performance Lenovo storage systems. By balancing speed, capacity, and reliability, the 01GV712 model provides a comprehensive solution for businesses aiming to optimize their data handling capabilities.

You May Also Be Interested in

EMC
8 GB Blade - 48 Poer
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess