EN
  • EN
  • DE

LENOVO 01KN066 - GPU Cable - SR650 - 300MM 8Pin (2x4)

Part No LENOVO 01KN066 - GPU Cable - SR650 - 300MM 8Pin (2x4)
Manufacturer Lenovo
Catalog Cables
Description GPU Cable - SR650 - 300MM 8Pin (2x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425212-LENOVO 01KN066 - GPU Cable - SR650 - 300MM 8Pin (2x4)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KN066 - GPU Cable - SR650 - 300MM 8Pin (2x4) CAD Model

Description

The LENOVO 01KN066 GPU Cable is an essential component crafted specifically for the Lenovo SR650 server, designed to supply power to graphics processing units (GPUs) through an 8-pin (2x4) connector. Spanning 300mm in length, this cable is tailored to facilitate the connection between the server power supply unit (PSU) and high-performance GPUs that require additional power beyond what the PCI Express slot can provide. The introduction of this cable into a server configuration is pivotal for enabling advanced graphical computing tasks, including AI training, 3D rendering, and other GPU-accelerated applications. The use of high-quality materials ensures reliable power delivery and long-term durability, minimizing the risk of power fluctuations that could potentially harm sensitive GPU components. By providing a dedicated power path, the LENOVO 01KN066 GPU Cable plays a crucial role in maximizing the operational efficiency and performance of GPUs installed in the Lenovo SR650 server, making it an indispensable tool for enterprises venturing into high-performance computing (HPC) and advanced visual processing.

You May Also Be Interested in

NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess