EN
  • EN
  • DE

LENOVO 01KN793 - Brocade 32GB SWL SFP+ Transceiver (8-pack)

Part No LENOVO 01KN793 - Brocade 32GB SWL SFP+ Transceiver (8-pack)
Manufacturer Lenovo
Catalog Sfp
Description Brocade 32GB SWL SFP+ Transceiver (8-pack)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1432740-LENOVO 01KN793 - Brocade 32GB SWL SFP+ Transceiver (8-pack)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KN793 - Brocade 32GB SWL SFP+ Transceiver (8-pack) CAD Model

Description

The LENOVO 01KN793 product package consists of an 8-pack of Brocade 32GB SWL SFP+ Transceivers, tailored for high-speed data transmission over short wavelengths in fiber-optic networks. These transceivers are designed for use in data centers and enterprise IT networks, supporting a data transfer rate of 32 Gbps. This makes them ideal for applications requiring high bandwidth and low latency, including streaming high-resolution video, cloud computing, and storage area networks (SANs). The SWL designation indicates that these transceivers are optimized for short-wavelength transmissions, typically suitable for distances up to 300 meters on OM4 multimode fiber. This feature makes them perfect for intra-building or campus-wide network connections. Each transceiver in the pack is a small form-factor pluggable plus (SFP+), ensuring compatibility with a wide range of Brocade networking equipment and other devices that support the SFP+ interface. The LENOVO 01KN793 enables network administrators to significantly upgrade their systems' performance and capacity with ease of installation and reliability. The transceivers are also hot-swappable, allowing for maintenance or upgrades without interrupting the network service. Lenovo's quality assurance and the Brocade reputation for excellence in networking components guarantee a dependable solution for expanding your network's capabilities.

You May Also Be Interested in

HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess