EN
  • EN
  • DE

PESD5V0S1BLD,315

Part No PESD5V0S1BLD,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC DFN1006D-2 / 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 12A (8/20µs)
Power - Peak Pulse 130W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package 2-XDFN
Supplier Device Package DFN1006D-2
Base Product Number PESD5V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number PESD5V0S1BLD315,934064563315
Standard Package 10,000
Win Source Part Number 1334970-PESD5V0S1BLD,315
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1BLD,315 CAD Model

Description

The Nexperia USA Inc. PESD5V0S1BLD,315 is a high-quality electronic component designed for automotive applications.

  • Type: Zener TVS diode
  • Voltage Rating: 5V
  • Power Rating: 130W
  • Capacitance: 35pF @ 1MHz

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0951 $50.4030
1,125+ $0.0891 $100.2375
1,745+ $0.0861 $150.2445
2,500+ $0.0800 $200.0000
3,250+ $0.0770 $250.2500
4,055+ $0.0740 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess