EN
  • EN
  • DE

LENOVO 01KR441 - ThinkSystem 3.5in Intel S4600 240GB Mainstream

Part No LENOVO 01KR441 - ThinkSystem 3.5in Intel S4600 240GB Mainstream
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in Intel S4600 240GB Mainstream
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431335-LENOVO 01KR441 - ThinkSystem 3.5in Intel S4600 240GB Mainstream
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KR441 - ThinkSystem 3.5in Intel S4600 240GB Mainstream CAD Model

Description

The LENOVO 01KR441 represents a collaboration with Intel, bringing the S4600 240GB Mainstream SSD to the ThinkSystem lineup. This 3.5-inch solid-state drive offers a balance of performance, capacity, and reliability. Designed for use in server environments, it provides a storage capacity of 240GB, making it suitable for boot drives, file servers, and applications requiring fast access times. With SATA 6Gb/s interface, it ensures compatibility with a wide range of systems while offering improved data transfer speeds compared to traditional hard drives. The inclusion of hot-swap capability allows for easy maintenance and upgrades without system downtime. Its endurance and reliability are tailored for mainstream applications, providing a cost-effective solution for enhancing server storage performance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess