EN
  • EN
  • DE

LENOVO 01KR558 - ThinkSystem 2.5in PM1643 7.68TB Capacity SAS 12Gb Hot Swap SSD

Part No LENOVO 01KR558 - ThinkSystem 2.5in PM1643 7.68TB Capacity SAS 12Gb Hot Swap SSD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in PM1643 7.68TB Capacity SAS 12Gb Hot Swap SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431308-LENOVO 01KR558 - ThinkSystem 2.5in PM1643 7.68TB Capacity SAS 12Gb Hot Swap SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KR558 - ThinkSystem 2.5in PM1643 7.68TB Capacity SAS 12Gb Hot Swap SSD CAD Model

Description

The LENOVO 01KR558 ThinkSystem 2.5-inch PM1643 is a high-capacity, high-performance solid-state drive designed for use in Lenovo's ThinkSystem servers. Offering 7.68TB of storage, this SAS (Serial Attached SCSI) SSD provides an optimal solution for data-intensive applications demanding fast storage access speeds and reliability. Operating at a data transfer rate of 12Gb/s, the drive ensures swift and efficient handling of data. Its hot-swap capability allows for easy replacement or upgrade without shutting down the system, minimizing downtime and maximizing operational efficiency. Engineered for durability and endurance, this SSD meets the rigorous demands of enterprise environments, providing a robust storage option for databases, virtualization, and other heavy workload applications. The PM1643 series is known for its outstanding performance, reliability, and security features, making it an ideal investment for businesses seeking to enhance their data storage infrastructure.

You May Also Be Interested in

Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess