EN
  • EN
  • DE

LENOVO 01PE064 - ThinkSystem 2.5in 5100 3.84TB Entry SATA 6Gb Hot

Part No LENOVO 01PE064 - ThinkSystem 2.5in 5100 3.84TB Entry SATA 6Gb Hot
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5 5100 3.84TB Entry SATA 6Gb Hot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430614-LENOVO 01PE064 - ThinkSystem 2.5in 5100 3.84TB Entry SATA 6Gb Hot
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE064 - ThinkSystem 2.5in 5100 3.84TB Entry SATA 6Gb Hot CAD Model

Description

The LENOVO 01PE064 is engineered as a robust and high-capacity storage solution, fitting the needs of businesses and data centers requiring substantial storage space without compromising on performance. This 2.5-inch 5100 series SSD features a remarkable 3.84TB of storage, leveraging the SATA 6Gb/s interface for high-speed data transfers. It is designed for entry-level applications with moderate workloads but offers the scalability and reliability needed for more demanding tasks. The hot-swap capability ensures maintenance and upgrades can be performed with minimal impact on operations, making it a versatile and maintenance-friendly option. With enhanced durability and built to support continuous operation, this SSD is ideal for large-scale deployments in enterprise environments, offering a blend of high capacity, reliable performance, and ease of integration.

You May Also Be Interested in

TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess