EN
  • EN
  • DE

LENOVO 01PG641 - Lenovo ThinkSystem DE Series 3.2TB 3DWD 2.5in SSD 4U60

Part No LENOVO 01PG641 - Lenovo ThinkSystem DE Series 3.2TB 3DWD 2.5in SSD 4U60
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG641 - Lenovo ThinkSystem DE Series 3.2TB 3DWD 2.5in SSD 4U60
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428168-LENOVO 01PG641 - Lenovo ThinkSystem DE Series 3.2TB 3DWD 2.5in SSD 4U60
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG641 - Lenovo ThinkSystem DE Series 3.2TB 3DWD 2.5in SSD 4U60 CAD Model

Description

The LENOVO 01PG641 SSD is a high-performance solid-state drive designed for Lenovo ThinkSystem DE Series storage solutions. Offering a substantial 3.2TB of storage capacity, this SSD provides an exceptional balance of performance, capacity, and reliability. Engineered in a compact 2.5-inch form factor, it is suitable for dense server environments, optimizing space without sacrificing performance. The SSD utilizes 3D Wear Leveling (3DWD) technology that significantly enhances its endurance and lifespan, ensuring reliable operation under continuous, heavy workloads. This technology evenly distributes write and erase cycles across the SSD, preventing excessive wear on individual cells. Ideal for mission-critical applications, the drive delivers rapid access times and high-speed data transfers, significantly accelerating system operations. With its robust performance and high capacity, the LENOVO 01PG641 is particularly suited for virtualization, cloud services, and database management, where speed and reliability are paramount. Additionally, its integration into the 4U60 storage enclosure allows for scalable and highly efficient storage solutions, making it an excellent investment for businesses aiming to maximize their data center infrastructure.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess