EN
  • EN
  • DE

LENOVO 02JG706 - ThinkSystem 32GB TruDDR4 2666MHz (2Rx8, 1.2V) ECC UDIMM

Part No LENOVO 02JG706 - ThinkSystem 32GB TruDDR4 2666MHz (2Rx8, 1.2V) ECC UDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description ThinkSystem 32GB TruDDR4 2666MHz (2Rx8, 1.2V) ECC UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430192-LENOVO 02JG706 - ThinkSystem 32GB TruDDR4 2666MHz (2Rx8, 1.2V) ECC UDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JG706 - ThinkSystem 32GB TruDDR4 2666MHz (2Rx8, 1.2V) ECC UDIMM CAD Model

Description

The LENOVO 02JG706 is a 32GB TruDDR4 2666MHz (2Rx8, 1.2V) ECC UDIMM, designed to enhance the performance and reliability of Lenovo ThinkSystem servers. This memory module features Error Correcting Code (ECC) to detect and correct data corruption, ensuring reliability for critical applications and server stability. Operating at 2666MHz, it provides high-speed data transfer rates, improving overall system responsiveness and application loading times. The module's 1.2V operation ensures energy efficiency, contributing to lower system power consumption and reduced operational costs. Compatible with select Lenovo ThinkSystem models, this ECC UDIMM is ideal for server environments that require high levels of data integrity and uptime. Whether it's for virtualization, cloud computing, or database applications, this memory module provides the capacity and performance needed to support the demands of enterprise workloads.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess