EN
  • EN
  • DE

LENOVO 02JK545 - ThinkSystem 1U Performance Fan Option Kit (1xfan)

Part No LENOVO 02JK545 - ThinkSystem 1U Performance Fan Option Kit (1xfan)
Manufacturer Lenovo
Catalog Fan
Description ThinkSystem 1U Performance Fan Option Kit (1xfan)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427117-LENOVO 02JK545 - ThinkSystem 1U Performance Fan Option Kit (1xfan)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JK545 - ThinkSystem 1U Performance Fan Option Kit (1xfan) CAD Model

Description

The LENOVO 02JK545 ThinkSystem 1U Performance Fan Option Kit is designed to enhance the cooling efficiency of 1U ThinkSystem servers. This kit includes one high-performance fan that can be easily installed to augment the server's existing cooling system. The fan is engineered to provide optimal airflow and improve heat dissipation throughout the server chassis. Its high-efficiency performance ensures that the server remains cool under heavy workloads, thereby extending the lifespan of the components and maintaining system reliability. Ideal for businesses looking to improve their server's operational efficiency and thermal management, this performance fan kit is a valuable addition to any high-demand computing environment.

You May Also Be Interested in

Dell
R750 FLEX BAY FAN
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess