EN
  • EN
  • DE

LENOVO 03GX431 - Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP)

Part No LENOVO 03GX431 - Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP)
Manufacturer Lenovo
Catalog Adapters
Description Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424781-LENOVO 03GX431 - Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 03GX431 - Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP) CAD Model

Description

The LENOVO 03GX431 is an Emulex 16Gb Gen6 Fibre Channel (FC) Dual-port Host Bus Adapter (HBA) that provides high-performance, reliable connectivity for server storage network environments. It features two SFP+ ports that support 16 Gb/s FC for high-speed data transfer, enhancing the efficiency and effectiveness of your storage solutions. This HBA is designed to meet the stringent requirements of data center and enterprise storage applications, offering advanced features like high data integrity, reduced latency, and exceptional throughput. The dual-port configuration provides redundancy and increased bandwidth, ensuring continuous operation and improved data access speeds. Whether for virtualized environments, cloud deployments, or high-end storage systems, this HBA delivers superior performance and reliability for your critical data.

You May Also Be Interested in

Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess