EN
  • EN
  • DE

LENOVO 044913X - Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (PSE)

Part No LENOVO 044913X - Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (PSE)
Manufacturer Lenovo
Catalog San
Description Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (PSE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432435-LENOVO 044913X - Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (PSE)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 044913X - Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch (PSE) CAD Model

Description

The LENOVO 044913X introduces the Intel OPA 100 Series 48-Port Unmanaged 100Gb/s Omni-Path Switch with a Power Supply External (PSE) configuration. This high-capacity switch is engineered to meet the expansive needs of high-performance computing (HPC) environments, doubling the port count to 48, thereby offering enhanced scalability and throughput for demanding computational tasks. Catering to data centers and research institutions requiring rapid data transfer rates of up to 100 Gb/s per port, it facilitates high-speed connectivity essential for complex simulations, large-scale computations, and big data analysis. The PSE model ensures that power supply maintenance and upgrades can be managed with minimal disruption to network operations. By incorporating this switch into their network infrastructure, organizations can achieve superior performance levels, with significantly reduced latency and increased bandwidth utilization across a broader range of ports, making it an indispensable tool for advancing computational research and data processing capabilities in a globally connected world.

You May Also Be Interested in

IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP 6600-24XG SWITCH
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
HP Virtual Connect 8Gb 24-port Fibre Channel Module for c-Class BladeSystemSimplify and make your data center change-ready
Need more? Email Us
HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
HP
HP Flexnetwork 7500 6000W AC Power Supply
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess