EN
  • EN
  • DE

LENOVO 1723-19X - 1U 19in Flat Panel Monitor

Part No LENOVO 1723-19X - 1U 19in Flat Panel Monitor
Manufacturer Lenovo
Catalog Rack Options
Description 1U 19in Flat Panel Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432313-LENOVO 1723-19X - 1U 19in Flat Panel Monitor
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 1723-19X - 1U 19in Flat Panel Monitor CAD Model

Description

The LENOVO 1723-19X stands out as an exceptional 1U 19-inch flat panel monitor explicitly designed for rack-mount solutions in IT and telecommunication environments. This high-quality flat panel monitor delivers superior image clarity, resolution, and brightness, making it perfect for server racks and cabinets that require maximum visual performance in a minimal footprint. Its slim 1U design ensures that valuable rack space is conserved, while still providing users with a large viewing area to efficiently manage and monitor server operations. The product has been crafted for easy integration into existing setups, featuring a straightforward installation process and compatibility with various rack sizes and configurations. With its robust construction and reliable performance, the LENOVO 1723-19X is an excellent investment for data centers, network operations centers, and other facilities where space efficiency and visualization capabilities are crucial.

You May Also Be Interested in

IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess