EN
  • EN
  • DE

LENOVO 19K5886 - Xircom Mini PCI Ethernet 10/100 56K

Part No LENOVO 19K5886 - Xircom Mini PCI Ethernet 10/100 56K
Manufacturer Lenovo
Catalog Network Cards
Description Xircom Mini PCI Ethernet 10/100 56K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431798-LENOVO 19K5886 - Xircom Mini PCI Ethernet 10/100 56K
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 19K5886 - Xircom Mini PCI Ethernet 10/100 56K CAD Model

Description

The LENOVO 19K5886 is a compact Xircom Mini PCI Ethernet 10/100 with a 56K modem, designed to provide both wired network connectivity and dial-up internet access. This dual-function card is ideal for laptops and slim desktops that require flexible connectivity options without occupying much space. It supports Ethernet speeds of up to 100 Mbps for fast data transfers over local networks, and the integrated 56K modem allows for reliable dial-up connections to the internet or secure fax communication. Its Mini PCI form factor ensures compatibility with a wide range of systems, making it a versatile solution for users needing both LAN access and traditional dial-up capabilities in a single module.

You May Also Be Interested in

HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess