EN
  • EN
  • DE

LENOVO 24P7603 - 1.6GHz 400MHz 1MB L3 Cache

Part No LENOVO 24P7603 - 1.6GHz 400MHz 1MB L3 Cache
Manufacturer Lenovo
Catalog Uncategorized
Description 1.6GHz 400MHz 1MB L3 Cache
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431055-LENOVO 24P7603 - 1.6GHz 400MHz 1MB L3 Cache
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 24P7603 - 1.6GHz 400MHz 1MB L3 Cache CAD Model

Description

The Lenovo 24P7603 represents a class of robust and reliable CPUs designed for early generation servers and workstations. This specific model operates at a clock speed of 1.6GHz, providing a balanced mix of performance and power efficiency for its time. The integrated 400MHz front-side bus (FSB) ensures rapid communication between the CPU and the motherboard's memory controller, enhancing overall system responsiveness. With a 1MB L3 cache, this processor can store frequently accessed data closer to the processing core, significantly reducing the time needed to access information from main memory. This feature is crucial for applications that require high levels of data throughput and can greatly improve the performance of compute-intensive tasks. Designed with legacy systems in mind, the Lenovo 24P7603 is an ideal choice for businesses and IT professionals looking to maintain or upgrade their existing server infrastructure without a complete overhaul.

You May Also Be Interested in

12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess