EN
  • EN
  • DE

LENOVO 2582E1G - Express x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333M

Part No LENOVO 2582E1G - Express x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432686-LENOVO 2582E1G - Express x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582E1G - Express x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333M CAD Model

Description

The Lenovo 2582E1G Express x3100 M4 is a compact, entry-level tower server designed for small businesses and branch offices. Powered by a Core 2C Intel i3-2100 processor that runs at 3.1GHz, it offers a balanced combination of processing power and energy efficiency. With a 65W TDP, it maintains a low operational cost while delivering the necessary performance for daily tasks, such as file serving, web hosting, and office applications. The x3100 M4 supports up to 32GB of DDR3 memory, providing ample space for multitasking and ensuring smooth operation of business-critical applications. Its integrated RAID support allows for data mirroring and striping, enhancing data protection and performance. The server includes flexible storage options, supporting up to four 3.5-inch or eight 2.5-inch SAS/SATA hard drives, enabling scalability as storage needs grow. With dual Gigabit Ethernet ports, it ensures high-speed network connectivity, while multiple USB and PCIe slots offer additional expansion capabilities. Lenovo's trusted server management tools simplify the setup, deployment, and maintenance of the x3100 M4, making it an excellent choice for businesses seeking a reliable and budget-friendly server solution.

You May Also Be Interested in

IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess