EN
  • EN
  • DE

LENOVO 2583KJG - Express x3250 M4, Xeon 4C E3-1240v2 69W 3.4GHz/160

Part No LENOVO 2583KJG - Express x3250 M4, Xeon 4C E3-1240v2 69W 3.4GHz/160
Manufacturer Lenovo
Catalog Server
Description IBM System x Express x3250 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432656-LENOVO 2583KJG - Express x3250 M4, Xeon 4C E3-1240v2 69W 3.4GHz/160
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583KJG - Express x3250 M4, Xeon 4C E3-1240v2 69W 3.4GHz/160 CAD Model

Description

The LENOVO 2583KJG Express x3250 M4 server is designed for small to medium-sized businesses seeking robust performance in a compact form factor. This 1U rack server is powered by the Intel Xeon E3-1240v2 processor, which offers four cores and a base frequency of 3.4GHz, delivering solid performance and efficiency for a range of applications. It is designed to provide a balance of computing power, storage capacity, and cost-effectiveness. The server supports up to 32GB of DDR3 memory, enabling smooth multitasking and quick access to frequently used data. It offers flexible storage options, with support for various configurations that can accommodate both high-capacity HDDs for data storage and faster SSDs for applications requiring quick access. Dual Gigabit Ethernet ports ensure high-speed network connectivity and data transfer rates. With advanced server management features, the Express x3250 M4 simplifies maintenance and deployment, allowing businesses to focus on growth and innovation. Its efficient design and power-saving features reduce operational costs, making it a practical choice for companies looking to optimize their IT investments.

You May Also Be Interested in

IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess