EN
  • EN
  • DE

LENOVO 25R5560 - 3U Quick Install Filler Panel Set

Part No LENOVO 25R5560 - 3U Quick Install Filler Panel Set
Manufacturer Lenovo
Catalog Rack Options
Description IBM 3U Quick Install Filler Panel Set
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432235-LENOVO 25R5560 - 3U Quick Install Filler Panel Set
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 25R5560 - 3U Quick Install Filler Panel Set CAD Model

Description

The Lenovo 25R5560 3U Quick Install Filler Panel Set is crafted to enhance the organization and thermal efficiency of server racks by filling unused rack spaces in increments of 3U. It is an essential accessory for data centers and server rooms, particularly when optimizing airflow and maintaining an even temperature across crucial server components is key. These filler panels help manage and direct cooling air to the active equipment by preventing the recirculation of hot air, thus maximizing cooling effectiveness and potentially lowering cooling costs. The quick install mechanism simplifies the installation process, allowing for efficient and swift setup without the need for specialized tools. Beyond thermal management, the 3U filler panels contribute to a cleaner, more professional appearance of the server racks, safeguarding the equipment while minimizing dust accumulation. This set is designed for compatibility with standard server racks, making it a versatile solution for IT infrastructure organization and maintenance.

You May Also Be Interested in

IBM
1U RACK RAIL KIT 46C2360/46C2359
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
IBM 3573 Rack Mount Kit
Need more? Email Us
IBM
railkit
Need more? Email Us
IBM
1U 19in RACK BLINDER
Need more? Email Us
IBM
9080 RAIL KIT (System Control Unit)
Need more? Email Us
IBM
IBM V5000 EXP rails
Need more? Email Us
IBM
IBM v3700 G1 SFF CTR rails
Need more? Email Us
IBM
IBM v7000 Gen1 EXP rail kit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess