EN
  • EN
  • DE

LENOVO 39M5852 - 4 GB PC 3200 DDR SDRAM 2 x 2GB

Part No LENOVO 39M5852 - 4 GB PC 3200 DDR SDRAM 2 x 2GB
Manufacturer Lenovo
Catalog Uncategorized
Description IBM Memory 4GB (2x2GB Kit) PC3200 CL3 ECC DDR SDRAM VLP RDIMM. Internal memory: 4 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, CAS latency: 3, ECCThe new IBM memory upgrade offerings let you upgrade standard system memory capacity, helping to improve overall system performance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430634-LENOVO 39M5852 - 4 GB PC 3200 DDR SDRAM 2 x 2GB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39M5852 - 4 GB PC 3200 DDR SDRAM 2 x 2GB CAD Model

Description

The LENOVO 39M5852 RAM module comprises two 2GB sticks, totalling 4GB of PC 3200 DDR SDRAM. This memory is designed to enhance the performance of desktop computers by enabling faster data processing and smoother multitasking. With a speed of 400MHz, the dual-channel capability allows for a significant bandwidth improvement when both memory sticks are used in compatible motherboards. This upgrade is particularly beneficial for systems running demanding applications, such as graphic design software, complex databases, or gaming. The PC 3200 specification denotes the peak transfer rate, ensuring compatibility with a wide range of systems that support DDR SDRAM technology. Users seeking to prolong the life of their computers or boost their performance will find the LENOVO 39M5852 a cost-effective and reliable solution. It's also worth noting the importance of compatibility; users should ensure their system supports the specific type and speed of memory for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess