EN
  • EN
  • DE

LENOVO 39Y7350 - IBM BladeCenter H 2900W AC Power Module

Part No LENOVO 39Y7350 - IBM BladeCenter H 2900W AC Power Module
Manufacturer Lenovo
Catalog Uncategorized
Description IBM BladeCenter H 2900W AC Power Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431441-LENOVO 39Y7350 - IBM BladeCenter H 2900W AC Power Module
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39Y7350 - IBM BladeCenter H 2900W AC Power Module CAD Model

Description

The LENOVO 39Y7350 represents a crucial component for powering the IBM BladeCenter H chassis, delivering a robust 2900W AC power supply designed to meet the demanding energy requirements of high-density server environments. This power module ensures reliable and uninterrupted power delivery to the BladeCenter H, enabling optimal performance and operational efficiency of the blade servers housed within. Engineered for durability and reliability, this AC power module features built-in redundancy and hot-swap capabilities, allowing for maintenance and replacements without disrupting the operations of the BladeCenter H. The high wattage capacity supports the demanding workloads and scalability needs of modern data centers, ensuring that mission-critical applications run smoothly. For organizations utilizing IBM BladeCenter H chassis in their IT infrastructure, the LENOVO 39Y7350 AC Power Module is an essential investment, guaranteeing the power stability needed for continuous, high-performance computing.

You May Also Be Interested in

HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess