EN
  • EN
  • DE

LENOVO 39Y7414 - IBM BladeCenter H 2980W AC Power Module w/Fan Pack Pack

Part No LENOVO 39Y7414 - IBM BladeCenter H 2980W AC Power Module w/Fan Pack Pack
Manufacturer Lenovo
Catalog Power Supply Units
Description IBM BladeCenter H 2980W AC Power Module w/Fan Pack Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431878-LENOVO 39Y7414 - IBM BladeCenter H 2980W AC Power Module w/Fan Pack Pack
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39Y7414 - IBM BladeCenter H 2980W AC Power Module w/Fan Pack Pack CAD Model

Description

The LENOVO 39Y7414 is a comprehensive solution designed specifically for the IBM BladeCenter H, integrating a high-capacity 2980W AC power module with an advanced fan pack to deliver both power and cooling efficiency to your server environment. This innovative combination ensures that your BladeCenter H chassis is supplied with sufficient power to support its compute-intensive workloads while maintaining optimal thermal conditions. The 2980W power module is engineered to provide stable and reliable power, even under heavy loads, making it ideal for supporting a wide range of applications, from virtualization to high-performance computing. The included fan pack enhances the overall cooling efficiency of the BladeCenter H chassis, helping to prevent overheating and maintain system performance and reliability. With easy installation and seamless integration into the IBM BladeCenter H, the Lenovo 39Y7414 power module with fan pack is a vital component for any enterprise seeking to maximize the uptime, efficiency, and longevity of their server infrastructure.

You May Also Be Interested in

CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess