EN
  • EN
  • DE

LENOVO 40K1220 - Intel Xeon DC Processor Model 5110

Part No LENOVO 40K1220 - Intel Xeon DC Processor Model 5110
Manufacturer Lenovo
Catalog CPU
Description Intel Xeon DC Processor Model 5110
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426132-LENOVO 40K1220 - Intel Xeon DC Processor Model 5110
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 40K1220 - Intel Xeon DC Processor Model 5110 CAD Model

Description

The LENOVO 40K1220 is an Intel Xeon Dual-Core Processor Model 5110, tailored to meet the needs of businesses requiring dependable and efficient computing power. This processor is designed to enhance server performance with its advanced features and capabilities. Operating at a frequency of 1.60 GHz, the 5110 model comes equipped with a 4 MB L2 cache, which helps in executing repetitive tasks more quickly by storing frequently accessed data close to the processor. This boosts overall system responsiveness and performance. With its 65W power consumption, it is optimized for energy efficiency, contributing to lower operating costs and environmental impact. The Dual-Core technology allows for better multitasking and improved throughput for server applications, making it suitable for small to medium-sized databases, web serving, and other similar workloads. Its compatibility with older LENOVO server models enables businesses to extend the service life of their existing IT infrastructure, providing a cost-effective performance upgrade that supports enhanced reliability, availability, and serviceability (RAS) features. Overall, the Intel Xeon 5110 presents an excellent balance of performance, power efficiency, and value, making it an ideal choice for businesses looking to optimize their server capabilities without substantial investments.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess