EN
  • EN
  • DE

LENOVO 40K1228 - Intel Xeon DC Processor Model 5140 65W 2.33GHz/133 2.33GHz/1333MHz 4MB L2

Part No LENOVO 40K1228 - Intel Xeon DC Processor Model 5140 65W 2.33GHz/133 2.33GHz/1333MHz 4MB L2
Manufacturer Lenovo
Catalog CPU
Description IBM Dual-Core Intel Xeon Processor 5140
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425772-LENOVO 40K1228 - Intel Xeon DC Processor Model 5140 65W 2.33GHz/133 2.33GHz/1333MHz 4MB L2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 40K1228 - Intel Xeon DC Processor Model 5140 65W 2.33GHz/133 2.33GHz/1333MHz 4MB L2 CAD Model

Description

The LENOVO 40K1228 features the Intel Xeon Dual-Core Processor Model 5140, a testament to enduring performance and reliability in the realm of enterprise computing. This processor, running at 2.33GHz, offers a harmonious balance between computing power and energy consumption, with a thermal design power of just 65W. It's designed to deliver solid performance for standard server loads, including web hosting, low- to mid-level database applications, and light virtualization. The 1333MHz front-side bus speed permits quick communication between the CPU and the memory controller hub, enhancing overall data throughput and system responsiveness. With a 4MB L2 cache, this processor can store a significant amount of data close to the processing cores, reducing latency and improving efficiency in application execution. Ideal for upgrading older server platforms, the LENOVO 40K1228 with the Intel Xeon 5140 processor provides a cost-effective way to extend the service life of IT infrastructure, offering robust performance and reliability on which enterprises can depend.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess