EN
  • EN
  • DE

LENOVO 41Y2732 - 4GB (2X2GB) PC2-5300 CL5 DDR2 DIMM

Part No LENOVO 41Y2732 - 4GB (2X2GB) PC2-5300 CL5 DDR2 DIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 4GB (2x2GB) PC2-5300 CL5 ECC DDR2 SDRAM DIMM. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECCThe IBM memory upgrade offerings let you upgrade standard system memory capacity, helping to improve overall system performance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430002-LENOVO 41Y2732 - 4GB (2X2GB) PC2-5300 CL5 DDR2 DIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y2732 - 4GB (2X2GB) PC2-5300 CL5 DDR2 DIMM CAD Model

Description

The LENOVO 41Y2732 memory module is designed to enhance the performance of your computer by providing an upgrade of 4GB through two 2GB modules. Operating at a high-speed data rate of PC2-5300, these DIMMs are optimized for use in select Lenovo systems. The DDR2 technology on which these modules are based offers an excellent balance between power consumption and performance, with a clock speed of 667MHz ensuring smooth operation for demanding applications and multitasking. The CL5 (Column Address Strobe Latency) timing of these memory modules facilitates quicker access to data, enhancing overall system responsiveness. This product is ideal for users seeking to upgrade their desktop or workstation's memory capacity for improved performance, particularly in scenarios requiring substantial memory, such as graphics processing and running memory-intensive applications. Compatibility with specific Lenovo models means that users can expect reliable performance and a seamless fit, ensuring a wise investment for extending the life of their system.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess