EN
  • EN
  • DE

LENOVO 4XC7A08235 - ThinkSystem Broadcom 5719 1GbE RJ45 4-port OCP Ethernet Adapter

Part No LENOVO 4XC7A08235 - ThinkSystem Broadcom 5719 1GbE RJ45 4-port OCP Ethernet Adapter
Manufacturer Lenovo
Catalog Network Cards
Description Lenovo Broadcom 5719
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431613-LENOVO 4XC7A08235 - ThinkSystem Broadcom 5719 1GbE RJ45 4-port OCP Ethernet Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XC7A08235 - ThinkSystem Broadcom 5719 1GbE RJ45 4-port OCP Ethernet Adapter CAD Model

Description

The LENOVO 4XC7A08235 ThinkSystem Broadcom 5719 1GbE RJ45 4-port OCP Ethernet Adapter is a high-performance, Ethernet network interface card that is designed to meet the demanding needs of today's data centers and cloud-based environments. This adapter allows for the efficient and secure transmission of data across a network, providing a reliable and scalable solution for network connectivity. The Broadcom 5719 chipset offers robust features, including high throughput, low latency networking for data-intensive applications. With support for four 1 Gigabit Ethernet ports, it enables increased bandwidth and network redundancy, ensuring data is transferred swiftly and reliably. This Ethernet adapter is optimized for virtualized environments, supporting features such as VLAN tagging and offloading, conserving CPU cycles and improving overall system performance. It is an OCP (Open Compute Project) form factor card, ensuring compatibility and easy integration with the latest OCP-compliant servers. Designed for scalability and flexibility, the LENOVO 4XC7A08235 is ideal for businesses looking for an upgradeable and cost-effective network solution. It represents an excellent choice for data center administrators seeking to enhance their network's throughput, resilience, and security, all while maintaining energy efficiency.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess