EN
  • EN
  • DE

W83627DHG-B

Part No W83627DHG-B
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 410199-W83627DHG-B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83627DHG-B CAD Model

Description

The Nuvoton W83627DHG-B is a Super I/O controller primarily utilized in desktop motherboards. It provides a comprehensive interface for legacy peripherals and essential system monitoring functions. This chip integrates multiple functionalities, simplifying motherboard design and reducing the overall system cost. The DHG-B variant is a specific revision or configuration within the W83627DHG series.

Applications

  • Desktop PCs
  • Industrial PCs
  • Embedded Systems
  • Motherboard Integration

Features

  • Floppy Disk Controller (FDC): Supports standard floppy disk drives.
  • Parallel Port (LPT): Offers a bidirectional parallel port supporting EPP/ECP modes.
  • Serial Ports (UARTs): Provides multiple UARTs with enhanced features like FIFO buffers and selectable IRQ.
  • Infrared (IrDA) Support: Enables wireless communication via infrared with various protocols.
  • Keyboard Controller: Manages keyboard input and supports various keyboard features.
  • Mouse Interface: Supports PS/2 mouse devices with advanced functionalities.
  • Hardware Monitoring: Monitors system voltages, temperatures (CPU, system), and fan speeds with alert capabilities.
  • GPIO (General Purpose Input/Output) Pins: Offers programmable I/O pins for custom applications and peripheral control.
  • ACPI Support: Compliant with Advanced Configuration and Power Interface (ACPI) standards for power management.

Benefits

  • Simplified Motherboard Design: Integrates multiple functions, reducing component count and board complexity.
  • Reduced System Cost: Combines several controllers into one chip, lowering the bill of materials.
  • Improved System Reliability: Integrated design reduces potential failure points compared to discrete components.
  • Enhanced System Monitoring: Provides comprehensive hardware monitoring, enabling proactive system management and preventing overheating.
  • Legacy Device Support: Ensures compatibility with older peripherals like floppy drives and serial devices.
  • Power Management: ACPI support allows for efficient power consumption and system wake-up capabilities.

Additional Details

The W83627DHG-B communicates with the system chipset via the LPC (Low Pin Count) bus. It includes advanced hardware monitoring capabilities with programmable alert thresholds. The parallel port supports various modes, including EPP (Enhanced Parallel Port) and ECP (Extended Capabilities Port), for faster data transfer. The UARTs include FIFO buffers to improve data throughput and reduce CPU overhead. Its integrated keyboard and mouse controller handles standard PS/2 input devices. This IC typically comes in a PQFP (Plastic Quad Flat Package) or LQFP (Low Profile Quad Flat Package).

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess