EN
  • EN
  • DE

LENOVO 00KA058 - System x3550 M5 2x 2.5in HS HDD Rear Kit

Part No LENOVO 00KA058 - System x3550 M5 2x 2.5in HS HDD Rear Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description System x3550 M5 2x 2.5in HS HDD Rear Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424483-LENOVO 00KA058 - System x3550 M5 2x 2.5in HS HDD Rear Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KA058 - System x3550 M5 2x 2.5in HS HDD Rear Kit CAD Model

Description

The LENOVO 00KA058 System x3550 M5 2x 2.5in HS HDD Rear Kit enables the addition of two 2.5-inch hot-swap hard disk drives (HDDs) or solid-state drives (SSDs) to the rear of the Lenovo System x3550 M5 server. This innovative design maximizes server storage capacity and flexibility without compromising the server's form factor or requiring additional space. The hot-swap capability allows for easy and quick replacement or upgrades of storage drives, ensuring minimal downtime and continuous server operation. This kit is ideally suited for businesses seeking to increase their data storage capacity or improve the performance of their System x3550 M5 server by adding additional drives for enhanced data access speeds or for implementing robust data backup and recovery solutions. The LENOVO 00KA058 ensures an easy and reliable way to expand your server's storage capabilities while maintaining its compact and efficient design.

You May Also Be Interested in

Dell
SD FLASH 2GB
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess