EN
  • EN
  • DE

LENOVO 41Y8901 - IBM 2U Riser Card for PCI-X

Part No LENOVO 41Y8901 - IBM 2U Riser Card for PCI-X
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM 2U Riser Card for PCI-X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424280-LENOVO 41Y8901 - IBM 2U Riser Card for PCI-X
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y8901 - IBM 2U Riser Card for PCI-X CAD Model

Description

The LENOVO 41Y8901 IBM 2U Riser Card for PCI-X is an essential component designed for expanding the connectivity options and enhancing the performance of compatible IBM server systems housed in 2U chassis. By enabling the installation of additional PCI-X cards, this riser card allows IT administrators to easily upgrade their servers with more or higher performance network cards, storage controllers, or other peripheral devices that utilize the PCI-X interface. Its design ensures that it fits perfectly within the server's architecture, maintaining optimal airflow and system stability. The riser card's capability to support multiple PCI-X cards makes it a vital tool for optimizing server performance, especially in data-intensive or network-heavy applications. Constructed with high-quality materials, the LENOVO 41Y8901 IBM 2U Riser Card for PCI-X ensures long-term reliability and durability, making it a wise investment for businesses seeking to enhance their server capabilities without a complete hardware overhaul. Its straightforward installation process allows for quick and efficient system upgrades, minimizing downtime and maintaining continuous operational efficiency.

You May Also Be Interested in

Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess