EN
  • EN
  • DE

LENOVO 42D0510 - QLogic 8Gb FC Dual-port HBA (2xSFP)

Part No LENOVO 42D0510 - QLogic 8Gb FC Dual-port HBA (2xSFP)
Manufacturer Lenovo
Catalog Adapters
Description IBM QLogic QLE2562 Fiber Channel Host Bus Adapter. Host interface: PCIe, Output interface: Fiber. Width: 167 mm, Depth: 25 mm, Height: 64 mm. Data transfer rate: 8 Gbit/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424951-LENOVO 42D0510 - QLogic 8Gb FC Dual-port HBA (2xSFP)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 42D0510 - QLogic 8Gb FC Dual-port HBA (2xSFP) CAD Model

Description

The LENOVO 42D0510 is a high-performance QLogic 8Gb FC Dual-port HBA designed for use in Lenovo servers. This Host Bus Adapter (HBA) enables high-speed, dual-channel Fibre Channel connectivity, delivering up to 8Gbps data transfer rates per port. With two SFP (Small Form-factor Pluggable) ports, it offers flexibility and scalability in connecting to Fibre Channel networks. The 42D0510 is an ideal solution for applications requiring high-performance storage networking, such as database servers, virtualized environments, and backup systems. It supports advanced features such as N_Port ID Virtualization (NPIV), which allows for multiple virtual connections over the same physical port, enhancing server virtualization capabilities. Additionally, it includes security features such as FC-SP authentication, ensuring secure data transmission across the network. The Lenovo 42D0510 HBA's reliability, combined with its performance features, makes it an essential component for enterprise data centers and mission-critical applications.

You May Also Be Interested in

Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess