EN
  • EN
  • DE

LENOVO 43W7714 - IBM 50GB SATA 2.5in SFF Slim-HS High IOPS SSD

Part No LENOVO 43W7714 - IBM 50GB SATA 2.5in SFF Slim-HS High IOPS SSD
Manufacturer Lenovo
Catalog Hard Drives
Description IBM 43W7714. SSD form factor: 2.5", Read speed: 80 MB/s, Write speed: 50 MB/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429271-LENOVO 43W7714 - IBM 50GB SATA 2.5in SFF Slim-HS High IOPS SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43W7714 - IBM 50GB SATA 2.5in SFF Slim-HS High IOPS SSD CAD Model

Description

The LENOVO 43W7714 is an IBM 50GB SATA 2.5in SFF Slim-HS High IOPS SSD designed to deliver superior speed and durability for high-performance computing environments. With its 50GB storage capacity, it is specially engineered for applications requiring high input/output operations per second (IOPS) such as database management, data analytics, and high-frequency trading platforms. The SSD leverages the SATA interface, ensuring widespread compatibility with existing infrastructure while providing up to 6 Gbps throughput for rapid data transfer speeds. The 2.5-inch small form factor (SFF) allows for easy integration into slim-profile servers and workstations without sacrificing performance. Additionally, the Slim Hot-Swap (Slim-HS) design facilitates quick and safe removal and replacement, minimizing downtime and maintenance efforts. Built with high-quality NAND flash memory, this SSD offers impressive durability and reliability. It is engineered to withstand continuous operation in demanding environments, featuring advanced error-correcting code (ECC) and wear-leveling algorithms that extend the lifespan of the drive. For businesses and IT professionals who demand the utmost in speed, reliability, and operational efficiency, the LENOVO 43W7714 IBM SSD is an excellent choice, providing a significant boost in performance over traditional hard drives.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess