EN
  • EN
  • DE

LENOVO 44E4469 - Int. Xeon QC E7420 90W 2.13Ghz

Part No LENOVO 44E4469 - Int. Xeon QC E7420 90W 2.13Ghz
Manufacturer Lenovo
Catalog Uncategorized
Description Int. Xeon QC E7420 90W 2.13Ghz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431238-LENOVO 44E4469 - Int. Xeon QC E7420 90W 2.13Ghz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44E4469 - Int. Xeon QC E7420 90W 2.13Ghz CAD Model

Description

The LENOVO 44E4469 features an Intel Xeon Quad-Core (QC) E7420 processor, which is designed to deliver exceptional, energy-efficient performance for demanding server workloads. With a clock speed of 2.13GHz and a power consumption of 90W, this processor is engineered to balance performance and power efficiency. It supports advanced virtualization technologies, making it ideal for virtualized environments where maximizing compute density and minimizing power usage are critical. The quad-core design enables it to handle multiple threads simultaneously, enhancing the efficiency of applications that are optimized for multi-threading. This makes the Intel Xeon E7420 a suitable choice for applications ranging from business intelligence and data analytics to cloud computing and enterprise resource planning (ERP) systems. Built on Intel's proven technology, the LENOVO 44E4469 provides the reliability and scalability needed in today’s data centers.

You May Also Be Interested in

EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess