EN
  • EN
  • DE

LH20-10B24L

Part No LH20-10B24L
Manufacturer Zhuhai Lizhi Technology Co., Ltd
Catalog Board Mount AC DC Converters
Description 833mA 85VAC~264VAC 100V~370V AC/DC-DC DIP,70x48mm AC DC Converters (Off-Board) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DIP,70x48mm
Frequency 65kHz
Ripple Noise 100mVp-p
Output Current(Max) 833mA
Output Voltage 24V
Voltage - Input(AC) 85VAC~264VAC
Output Voltage Accuracy ±2%
Output Power 20W
Operating Temperature -40℃~+70℃
Voltage - Input(DC) 100V~370V
Number of Outputs 1
Isolation Voltage(Vrms) 3kV
Conversion Efficiency 86%
Conversion Type AC/DC-DC
Ultra Librarian 3D Model Ultra Librarian LH20-10B24L CAD Model

Description

Features

  • Zener voltage of 8.2V
  • TPH3 package with additional F stability enhancement
  • High reliability

Benefits

  • Improved voltage stability
  • Excellent performance in high-frequency operations
  • Enhanced protection for sensitive components

Applications

  • High-frequency data transmission
  • Precision instrumentation
  • Aerospace and military electronics

Featuring additional stability measures, the 02DZ8.2-X TPH3,F offers superior performance in challenging applications, ensuring consistent voltage regulation.

You May Also Be Interested in

Traco Power
AC/DC CONVERTER 12V 40W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 3.3V 10W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 360V 500W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 4W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 500W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 12V 1.008KW
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 51V 714W
Need more? Email Us
XP Power
AC/DC CONVERTER 12V 40W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess