EN
  • EN
  • DE

LENOVO 46C0522 - 2GB (2 x 1 GB) PC2-5300 CL5 ECC DDR2 667MHz VLP

Part No LENOVO 46C0522 - 2GB (2 x 1 GB) PC2-5300 CL5 ECC DDR2 667MHz VLP
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 2GB DDR2 PC2-5300 SC Kit. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECCSingle Channel 2GB Memory Kit with DDR2 Memory type, CL5 and ECC.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429925-LENOVO 46C0522 - 2GB (2 x 1 GB) PC2-5300 CL5 ECC DDR2 667MHz VLP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C0522 - 2GB (2 x 1 GB) PC2-5300 CL5 ECC DDR2 667MHz VLP CAD Model

Description

The LENOVO 46C0522 comprises two 1GB memory modules, totaling 2GB, designed for Lenovo servers that require DDR2 memory technology. Operating at a speed of 667MHz with a CAS latency of CL5, these Very Low Profile (VLP) modules are engineered for environments where space and efficient cooling are critical. The PC2-5300 specification ensures compatibility with existing DDR2 infrastructure, providing a cost-effective way to enhance system performance. Equipped with ECC (Error-Correcting Code), these modules are capable of detecting and correcting the most common types of internal data corruption, offering enhanced reliability and stability critical for server operations. The VLP design allows for better airflow in dense server configurations, minimizing thermal stress and contributing to overall system longevity. Suitable for upgrades or replacements, the LENOVO 46C0522 memory kit is an ideal choice for businesses and IT professionals seeking to improve their server performance with reliable, high-quality components.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess