EN
  • EN
  • DE

LENOVO 46M6001 - 2-port 40Gb InfiniBand Expansion Card (CFFh) for

Part No LENOVO 46M6001 - 2-port 40Gb InfiniBand Expansion Card (CFFh) for
Manufacturer Lenovo
Catalog Network Cards
Description IBM 2-Port 40Gb InfiniBand CFFh
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431786-LENOVO 46M6001 - 2-port 40Gb InfiniBand Expansion Card (CFFh) for
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46M6001 - 2-port 40Gb InfiniBand Expansion Card (CFFh) for CAD Model

Description

The LENOVO 46M6001 is an InfiniBand expansion card that offers unparalleled networking performance for computing environments requiring high throughput and low latency. It features two ports capable of 40Gb/s data transfer rates, making it ideal for high-performance computing (HPC), enterprise data centers, and cloud computing infrastructures. This card uses the CFFh form factor, ensuring compatibility with a wide range of servers. The InfiniBand technology provides superior interconnectivity, enabling direct or switch-based connections. It supports Remote Direct Memory Access (RDMA), which allows for high-speed data transfer while freeing up CPU resources for other tasks. This expansion card is specifically engineered to meet the demands of demanding applications such as scientific simulations, data analytics, and real-time data processing. It incorporates advanced features like hardware-based congestion control, ensuring smooth data delivery and preventing network bottlenecks. The LENOVO 46M6001 is an excellent choice for organizations looking to boost their network performance and efficiency.

You May Also Be Interested in

HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess