EN
  • EN
  • DE

LENOVO 4817SG2 - Upg: VMware vCntr Server 5 Fnd to vCntr Server 5

Part No LENOVO 4817SG2 - Upg: VMware vCntr Server 5 Fnd to vCntr Server 5
Manufacturer Lenovo
Catalog Uncategorized
Description Upg: VMware vCntr Server 5 Fnd to vCntr Server 5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1430752-LENOVO 4817SG2 - Upg: VMware vCntr Server 5 Fnd to vCntr Server 5
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817SG2 - Upg: VMware vCntr Server 5 Fnd to vCntr Server 5 CAD Model

Description

The LENOVO 4817SG2 is an upgrade product that transitions VMware vCenter Server 5 Foundation to the more robust vCenter Server 5. This upgrade enables advanced management capabilities for VMware vSphere environments, offering enhanced scalability, improved performance, and centralized management of virtual machines and hosts. The transition to vCenter Server 5 introduces features such as VMware High Availability (HA), VMware Distributed Resource Scheduler (DRS), and VMware vSphere Storage vMotion, enhancing the resilience, efficiency, and flexibility of virtualized infrastructures. The added components, like the vSphere Web Client, provide administrators with a modern interface for managing their virtualized environments from any location. This upgrade is crucial for organizations looking to optimize their VMware virtualization platform, streamline administrative tasks, and prepare for future expansions in their IT infrastructure.

You May Also Be Interested in

TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
Dell
PDU UNIT x4
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess