EN
  • EN
  • DE

LENOVO 4817SG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)

Part No LENOVO 4817SG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Manufacturer Lenovo
Catalog Uncategorized
Description Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1430990-LENOVO 4817SG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817SG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack) CAD Model

Description

The LENOVO 4817SG5 represents a significant upgrade for enterprises utilizing VMware vCenter Site Recovery Manager (SRM) 5 in a standard deployment, offering an enhanced package that caters to the needs of a larger virtual environment. This upgrade transitions the service from a standard to an enterprise-level offering, enabling the management and recovery of up to 25 virtual machines (VMs). Designed for businesses that demand high availability, disaster recovery solutions, and streamlined management of their virtual infrastructure, this package equips IT administrators with advanced tools and capabilities. The upgrade not only increases the capacity for managed VMs but also introduces sophisticated features such as automated failover, non-disruptive testing for disaster recovery, and prioritized recovery plans. These features ensure that enterprises can maintain critical operations with minimal downtime, even in the event of system failures or catastrophic events. The LENOVO 4817SG5 upgrade is a crucial asset for organizations aiming to optimize their VMWare environment for enhanced scalability, reliability, and efficiency.

You May Also Be Interested in

TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess