EN
  • EN
  • DE

LENOVO 4817UG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)

Part No LENOVO 4817UG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Manufacturer Lenovo
Catalog Uncategorized
Description Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1430897-LENOVO 4817UG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817UG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack) CAD Model

Description

The LENOVO 4817UG5 product is an upgrade package from VMware vCenter Site Recovery Manager (SRM) Standard edition to the Enterprise edition, covering up to 25 virtual machines. This upgrade empowers organizations with advanced capabilities for disaster recovery management and business continuity planning. VMware SRM is a leading solution for automated disaster recovery in a virtualized environment, and moving to the Enterprise version provides enhanced features including non-disruptive testing, automated failback, and custom recovery plans for complex scenarios. Organizations can benefit from streamlined and simplified recovery processes, reducing downtime and ensuring critical systems are quickly restored in the event of an outage. The upgrade to Enterprise edition is essential for businesses that require comprehensive disaster recovery strategies across multiple sites, offering scalability, improved recovery time objectives (RTOs), and recovery point objectives (RPOs). This package provides the tools needed to plan, test, and execute a robust disaster recovery plan, ensuring business continuity and protection against unforeseen events.

You May Also Be Interested in

TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess