EN
  • EN
  • DE

EMC 038-003-706 - QSFP-(4) HSSDC2 CBL W/BOSS BKSHLL 26AWG

Part No EMC 038-003-706 - QSFP-(4) HSSDC2 CBL W/BOSS BKSHLL 26AWG
Manufacturer EMC
Catalog Cables
Description QSFP-(4) HSSDC2 CBL W/BOSS BKSHLL 26AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398341-EMC 038-003-706 - QSFP-(4) HSSDC2 CBL W/BOSS BKSHLL 26AWG
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-706 - QSFP-(4) HSSDC2 CBL W/BOSS BKSHLL 26AWG CAD Model

Description

The EMC 038-003-706 represents a key solution in high-speed data center networking, featuring a quad small form-factor pluggable (QSFP) to (4) High-Speed Serial Data Connection 2 (HSSDC2) configuration. With a robust backbone shield (BOSS) and a wire gauge of 26 AWG, this cable is engineered to facilitate superior performance in dense networking environments. The unique configuration allows for the splitting of a single QSFP connection into four individual HSSDC2 connections, multiplying the connectivity options and enhancing the flexibility of network design. The utilization of a BOSS backshell ensures that the cable remains protected against physical stress and electromagnetic interference, optimizing signal integrity and reliability. This cable is essential for data centers that require high bandwidth and scalability, making it a suitable choice for connecting switches, servers, and storage systems within high-performance computing clusters.

You May Also Be Interested in

Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess