EN
  • EN
  • DE

LENOVO 49Y4270 - IBM Flex System Fabric EN4093 10Gb Scalable Switch Switch

Part No LENOVO 49Y4270 - IBM Flex System Fabric EN4093 10Gb Scalable Switch Switch
Manufacturer Lenovo
Catalog Flex System
Description IBM Flex System Fabric EN4093 10Gb Scalable SwitchThe IBM Flex System™ Fabric EN4093 and EN4093R 10Gb Scalable Switches provide unmatched scalability and performance, while also delivering innovations to help address a number of networking concerns today and providing capabilities that will help you prepare for the future
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427266-LENOVO 49Y4270 - IBM Flex System Fabric EN4093 10Gb Scalable Switch Switch
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y4270 - IBM Flex System Fabric EN4093 10Gb Scalable Switch Switch CAD Model

Description

The LENOVO 49Y4270 IBM Flex System Fabric EN4093 10Gb Scalable Switch is an integral component of the IBM Flex System, a next-generation blade server architecture that provides high-density computing solutions. Designed to increase the operational efficiency and flexibility of data centers, this switch offers 10 Gigabit Ethernet connectivity across 14 internal and 10 external ports, providing high-speed network connections to support complex IT environments. The EN4093 switch is capable of advanced Layer 2 and Layer 3 networking features which include VLAN tagging, spanning tree protocol, and quality of service (QoS). These functionalities enable network administrators to efficiently manage data traffic, ensuring that high-priority data packets are delivered promptly, thus enhancing network performance and reliability. It also supports Virtual Fabric technology, enabling the division of a physical network port into up to eight virtual ports for increased bandwidth management and efficiency. This is particularly beneficial in virtualized environments where multiple virtual machines operate on a single physical server. Energy efficiency is another cornerstone of the EN4093, with features designed to minimize power consumption while maintaining optimal performance. The switch’s manageable interfaces, including an intuitive web interface, SNMP, and CLI, allow for flexible configuration and monitoring, ensuring that network management tasks can be performed effectively. Its scalable architecture allows for future expansion, offering a cost-effective solution for growing business demands.

You May Also Be Interested in

Lenovo
Cisco Nexus B22 Fabric Extender for Flex System
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
IBM Flex System FC5022 16Gb Fabric Watch UpgradeFabric Watch for the IBM Flex System™ FC5022 16Gb SAN Scalable Switch monitors and creates alerts based on the health of switch and fabric elements.The IBM Flex System™ FC5022 16Gb SAN Scalable Switch is a high-density, 48-port, 16 Gbps Fibre Channel switch that is used in the IBM Flex System chassis
Need more? Email Us
Lenovo
SWITCH 24P
Need more? Email Us
Lenovo
IBM Flex System PCIe Expansion NodeThe IBM® Flex System™ PCIe Expansion Node provides the ability to attach additional PCI Express cards, such as High IOPS SSD adapters, fabric mezzanine cards, and next-generation graphics processing units (GPU), to supported IBM Flex System compute nodes
Need more? Email Us
Lenovo
ThinkSystem SN550/SN850 Fabric Connector
Need more? Email Us
Lenovo
Flex System FC3052 2-port 8Gb FC Adapter
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093R 10Gb Scalable
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess