EN
  • EN
  • DE

LENOVO 49Y5849 - IBM 64GB SATA 2.5in MLC SS Enterprise Value SSD

Part No LENOVO 49Y5849 - IBM 64GB SATA 2.5in MLC SS Enterprise Value SSD
Manufacturer Lenovo
Catalog Uncategorized
Description Lenovo 49Y5849. SSD capacity: 64 GB, SSD form factor: 2.5", Read speed: 350 MB/s, Write speed: 100 MB/s, Data transfer rate: 6 Gbit/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430822-LENOVO 49Y5849 - IBM 64GB SATA 2.5in MLC SS Enterprise Value SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y5849 - IBM 64GB SATA 2.5in MLC SS Enterprise Value SSD CAD Model

Description

The LENOVO 49Y5849 is a solid-state drive (SSD) that offers exceptional performance and reliability for enterprise environments. With a capacity of 64GB, this 2.5-inch SATA SSD is built on Multi-Level Cell (MLC) technology, delivering fast read and write speeds that significantly surpass those of traditional hard disk drives (HDDs). Designed for optimal efficiency and endurance, the Enterprise Value SSD is an ideal choice for data centers and businesses looking to enhance their storage infrastructure with high-speed, low-latency drives. Its compact form factor allows for easy installation in server and storage arrays, while its low power consumption contributes to a lower total cost of ownership by reducing energy costs. The LENOVO 49Y5849 is suited for a wide range of applications, from boot drives in servers to caching and logging, where quick access to data is critical. By incorporating this SSD into their systems, organizations can achieve improved system responsiveness and accelerated application performance, enabling them to process data more efficiently and effectively.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess