EN
  • EN
  • DE

LENOVO 49Y7337 - AMD Opteron 12C Processor Model 6174 115W 2.2GHz/1 2.2GHz/12MB

Part No LENOVO 49Y7337 - AMD Opteron 12C Processor Model 6174 115W 2.2GHz/1 2.2GHz/12MB
Manufacturer Lenovo
Catalog CPU
Description IBM Upgrade AMD Opteron 6174
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426822-LENOVO 49Y7337 - AMD Opteron 12C Processor Model 6174 115W 2.2GHz/1 2.2GHz/12MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y7337 - AMD Opteron 12C Processor Model 6174 115W 2.2GHz/1 2.2GHz/12MB CAD Model

Description

The LENOVO 49Y7337 is a high-performance AMD Opteron 12C Processor Model 6174 designed to meet the demands of modern server environments. This processor is part of AMD's Opteron 6000 Series, known for delivering exceptional multi-core efficiency, scalability, and power efficiency. With 12 cores, this processor is capable of handling multiple tasks simultaneously, making it ideal for virtualization, database management, and other highly threaded applications. Operating at a speed of 2.2GHz, it ensures fast processing of complex computations and enhances overall system performance. The AMD Opteron 6174 has a thermal design power (TDP) of 115W, optimizing the balance between power consumption and performance, thereby supporting energy-efficient server configurations. It features a 12MB cache, improving the speed and efficiency of data access by reducing the time needed to retrieve data from the main memory. This processor is built on AMD's 45nm technology, which increases the transistor count for better performance and energy efficiency. It supports DDR3 memory, enabling faster data transfer rates and lower power consumption compared to previous memory technologies. The AMD Opteron 6174 also offers advanced features such as AMD Virtualization (AMD-V) technology, enhancing performance in virtualized environments by enabling more virtual machines per server. This capability is crucial for businesses aiming to maximize their server resources and reduce costs. The processor is compatible with the LENOVO server platform, ensuring seamless integration and reliability. Overall, the LENOVO 49Y7337 AMD Opteron 12C Processor Model 6174 offers a robust solution for businesses looking to increase their server's processing power and efficiency in handling heavy workloads.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess