EN
  • EN
  • DE

LENOVO 49Y9980 - 3m Copper QDR Infiniband QSFP Cable

Part No LENOVO 49Y9980 - 3m Copper QDR Infiniband QSFP Cable
Manufacturer Lenovo
Catalog San
Description IBM QSFP 3m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432421-LENOVO 49Y9980 - 3m Copper QDR Infiniband QSFP Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y9980 - 3m Copper QDR Infiniband QSFP Cable CAD Model

Description

The LENOVO 49Y9980 is a 3-meter Copper Quad Data Rate (QDR) Infiniband QSFP Cable designed for high-speed data transfer and interconnectivity between network devices supporting the Infiniband architecture. This QSFP (Quad Small Form-factor Pluggable) cable is engineered to support data rates of up to 40 Gbps, making it an ideal choice for high-performance computing (HPC) environments, data centers, and enterprise networks that demand the highest levels of bandwidth and data transfer efficiency. The use of copper as the transmission medium offers a cost-effective solution for short distance connections, providing reliability and superior signal integrity. The 49Y9980 is engineered for easy installation and is equipped with high-quality connectors that ensure a secure fit and uninterrupted connectivity. Its flexibility and robust design make it suitable for a wide range of applications, including server, storage, and network device interconnections. The LENOVO 49Y9980 represents a leap forward in connectivity solutions for environments where speed, reliability, and cost efficiency are critical factors.

You May Also Be Interested in

HP
HP Flexnetwork 7500 2-port 10GbE XFP SC Module
Need more? Email Us
HP
HP Flexnetwork 7500 6000W AC Power Supply
Need more? Email Us
HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us
HP
HP 6600-24XG SWITCH
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess