EN
  • EN
  • DE

LENOVO 4F17A14487 - ThinkSystem 1U Performance Fan Option Kit (1 fan)

Part No LENOVO 4F17A14487 - ThinkSystem 1U Performance Fan Option Kit (1 fan)
Manufacturer Lenovo
Catalog Fan
Description ThinkSystem 1U Performance Fan Option Kit (1 fan)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427189-LENOVO 4F17A14487 - ThinkSystem 1U Performance Fan Option Kit (1 fan)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4F17A14487 - ThinkSystem 1U Performance Fan Option Kit (1 fan) CAD Model

Description

The LENOVO 4F17A14487 - ThinkSystem 1U Performance Fan Option Kit is an essential upgrade for the Lenovo ThinkSystem servers, particularly those configured within a 1U space. This high-performance fan kit is designed to enhance the cooling efficiency of the server, ensuring that it remains within optimal operating temperatures even under heavy workloads. The kit includes one fan, engineered to deliver improved airflow and heat dissipation within the constrained space of a 1U server. Its design focuses on maximizing cooling performance while maintaining low noise levels, making it an ideal solution for environments where noise minimization is crucial. This performance fan option kit is easy to install, offering a quick and effective way to improve the thermal management of the server. Suitable for IT professionals who prioritize system reliability and performance, this fan option kit is a strategic investment in extending the service life and efficiency of the ThinkSystem server lineup.

You May Also Be Interested in

CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
Dell
FAN R720 R720XD
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
Dell
FAN R430
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess