EN
  • EN
  • DE

LENOVO 4M17A12785 - ThinkSystem ST50/ST250 4U Rack Mount Kit

Part No LENOVO 4M17A12785 - ThinkSystem ST50/ST250 4U Rack Mount Kit
Manufacturer Lenovo
Catalog Uncategorized
Description Lenovo 4M17A12785. Type: Mounting kit, Product colour: Metallic, Compatibility: Lenovo ThinkSystem ST50/ST250 4U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430978-LENOVO 4M17A12785 - ThinkSystem ST50/ST250 4U Rack Mount Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4M17A12785 - ThinkSystem ST50/ST250 4U Rack Mount Kit CAD Model

Description

The LENOVO 4M17A12785 is a meticulously designed 4U Rack Mount Kit tailored specifically for the ThinkSystem ST50/ST250 series. This kit allows for the seamless integration of Lenovo's tower servers into a standard 4U rack space, providing a flexible, space-efficient solution for businesses looking to optimize their data center real estate. It is an ideal solution for small to medium-sized enterprises (SMEs) or branches that require the power and reliability of Lenovo ThinkSystem servers but are constrained by space. The mount kit ensures secure installation and enhanced accessibility for maintenance and upgrades, contributing to increased system uptime and reduced operational costs. Crafted with durability and compatibility in mind, this rack mount kit exemplifies Lenovo's commitment to providing versatile, enterprise-grade solutions that meet the evolving needs of modern IT infrastructures.

You May Also Be Interested in

TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess