EN
  • EN
  • DE

LENOVO 4X60G88214 - Lenovo ThinkServer 2 GB Quadro K420 Graphic Adapter by NVIDIA

Part No LENOVO 4X60G88214 - Lenovo ThinkServer 2 GB Quadro K420 Graphic Adapter by NVIDIA
Manufacturer Lenovo
Catalog Graphics
Description LENOVO 4X60G88214 - Lenovo ThinkServer 2 GB Quadro K420 Graphic Adapter by NVIDIA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1427282-LENOVO 4X60G88214 - Lenovo ThinkServer 2 GB Quadro K420 Graphic Adapter by NVIDIA
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4X60G88214 - Lenovo ThinkServer 2 GB Quadro K420 Graphic Adapter by NVIDIA CAD Model

Description

The LENOVO 4X60G88214 - Lenovo ThinkServer 2 GB Quadro K420 Graphic Adapter by NVIDIA is a professional graphics card designed to cater to the needs of professional designers, engineers, and researchers who require precision, performance, and reliability. Powered by the NVIDIA Quadro K420 graphics processor, this adapter features 2 GB of DDR3 memory, providing ample power to manage complex designs, high-resolution video processing, and large datasets efficiently. The card's architecture enhances graphical performance while ensuring low power consumption, making it a cost-effective solution for intensive graphics applications. It supports a wide range of professional applications, ensuring users have the necessary performance for 3D modeling, video editing, and simulation tasks. The Quadro K420 is compatible with Lenovo ThinkServer systems, ensuring seamless integration and stability. Its single-slot, low-profile form factor allows easy installation in a wide range of server chassis, offering flexibility in deployment. Additionally, the card supports multiple displays, enhancing productivity by allowing users to extend their workspace across several monitors. Overall, the Lenovo ThinkServer 2 GB Quadro K420 Graphic Adapter is an excellent choice for businesses looking to enhance their graphical capabilities without compromising on reliability or performance.

You May Also Be Interested in

GIGABYTE Global
AORUS GeForce RTX 3080 XTREME 10G
Need more? Email Us
Zotac
GAMING GeForce RTX 2060
Need more? Email Us
Supermicro
Tesla V100 16GB GPU SXM2 NVLINK
Need more? Email Us
Zotac
GAMING GeForce RTX 3080 Trinity OC
Need more? Email Us
Supermicro
NVIDIA A100 80GB GPU PCI-E
Need more? Email Us
Supermicro
TESLA V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA TESLA P40 24GB GDDR5 GPU PCIe
Need more? Email Us
Supermicro
NVIDIA TESLA P40 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess