EN
  • EN
  • DE

LENOVO 4XA7A08377 - 9.5mm Ultra-Slim USB DVD-RW

Part No LENOVO 4XA7A08377 - 9.5mm Ultra-Slim USB DVD-RW
Manufacturer Lenovo
Catalog Uncategorized
Description 9.5mm Ultra-Slim USB DVD-RW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430446-LENOVO 4XA7A08377 - 9.5mm Ultra-Slim USB DVD-RW
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XA7A08377 - 9.5mm Ultra-Slim USB DVD-RW CAD Model

Description

The LENOVO 4XA7A08377 represents a 9.5mm Ultra-Slim USB DVD-RW drive, offering a compact and efficient solution for accessing, transferring, and backing up data on DVD and CD formats. Designed for portability, this external DVD writer is ideal for users who require a mobile option for writing and reading optical media. Its ultra-slim profile is particularly suited for laptops and compact desktops where space is at a premium. The device connects via USB, supporting plug-and-play functionality across various operating systems without the need for additional drivers or software. Whether you're in the office or on the go, this DVD-RW drive provides reliable performance for data backup, software installations, and multimedia playback, ensuring compatibility with standard DVD and CD formats. It's an essential accessory for professionals and home users alike who need an external optical drive solution.

You May Also Be Interested in

TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess