EN
  • EN
  • DE

LENOVO 4XB0K12355 - LTS TS150 2.5in 480GB PM863a Enterprise Entry SATA 6Gbps Non Hot-Swap SSD with 3.5'' Tray

Part No LENOVO 4XB0K12355 - LTS TS150 2.5in 480GB PM863a Enterprise Entry SATA 6Gbps Non Hot-Swap SSD with 3.5'' Tray
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 4XB0K12355
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429345-LENOVO 4XB0K12355 - LTS TS150 2.5in 480GB PM863a Enterprise Entry SATA 6Gbps Non Hot-Swap SSD with 3.5'' Tray
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB0K12355 - LTS TS150 2.5in 480GB PM863a Enterprise Entry SATA 6Gbps Non Hot-Swap SSD with 3.5'' Tray CAD Model

Description

The LENOVO 4XB0K12355 is a solid-state drive (SSD) designed for use in Lenovo's ThinkServer TS150 servers, offering a balance between performance, reliability, and cost. With a storage capacity of 480GB, it provides sufficient space for operating systems, applications, and data. The drive utilizes Samsung's PM863a Enterprise Entry-level technology, known for its durability and efficiency, catering to the needs of small and medium-sized businesses. It has a 2.5-inch form factor and comes with a 3.5-inch tray for compatibility with the server's drive bays. The SSD uses a SATA 6Gbps interface, ensuring fast data transfer rates that significantly improve the server's overall performance compared to traditional hard disk drives (HDDs). It is a non-hot-swap model, meaning the server needs to be powered down for the drive to be replaced or upgraded, which is a trade-off for its cost-effectiveness. The drive is engineered for entry-level enterprise environments that require reliable storage solutions without the necessity for rapid drive swapping capabilities.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess