EN
  • EN
  • DE

LENOVO 4XB7A08981 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)

Part No LENOVO 4XB7A08981 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A08981 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427341-LENOVO 4XB7A08981 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A08981 - Lenovo Storage 15.36TB 1DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a) CAD Model

Description

The LENOVO 4XB7A08981 represents the cutting edge in enterprise storage solutions, offering a substantial 15.36TB of storage capacity in a compact 2.5-inch form factor, housed within a 3.5-inch hybrid tray for enhanced compatibility with various enterprise server systems. This SAS SSD leverages the performance and reliability of the PM1633a series, providing fast data transfer rates that significantly reduce system boot-up times, application loading times, and overall system responsiveness. Designed for demanding enterprise environments, this SSD supports 12Gb/s SAS interface, ensuring high-speed data transfer and seamless integration into existing storage infrastructures. Its high storage capacity makes it an excellent choice for data centers and businesses requiring large-scale, high-performance storage solutions for critical data and applications. Thanks to its advanced wear-leveling and error correction technologies, the drive offers exceptional durability and reliability, capable of handling 24/7 operations with ease. The inclusion of a hybrid tray enhances its versatility, allowing it to be easily installed in a wider range of Lenovo server systems, making it a vital component for businesses looking to expand their storage capacity with high-speed, reliable solid-state drives.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess