EN
  • EN
  • DE

LENOVO 4XB7A13653 - ThinkSystem 2.5in PM1645 800GB Mainstream SAS

Part No LENOVO 4XB7A13653 - ThinkSystem 2.5in PM1645 800GB Mainstream SAS
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 4XB7A13653. SSD capacity: 800 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429024-LENOVO 4XB7A13653 - ThinkSystem 2.5in PM1645 800GB Mainstream SAS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A13653 - ThinkSystem 2.5in PM1645 800GB Mainstream SAS CAD Model

Description

The LENOVO 4XB7A13653 is a high-caliber storage solution designed for critical business applications that demand high endurance and reliability. The ThinkSystem 2.5in PM1645 800GB Mainstream SAS SSD embodies cutting-edge technology that ensures exceptional performance in data-intensive operations. This SSD leverages the SAS interface, renowned for its high data transfer rates and reliability, making it a perfect fit for enterprises requiring fast access to large volumes of data. With an 800GB capacity, it provides ample space for databases, virtualization, and big data analytics without sacrificing speed or reliability. The 2.5-inch form factor ensures compatibility with a wide range of Lenovo ThinkSystem servers, while the hot-swap capability enhances maintenance efficiency by allowing for quick replacements and upgrades without significant downtime. Engineered to support mixed-use applications, this SSD offers balanced performance, ensuring both high IOPS (Input/Output Operations Per Second) for transactional applications and substantial throughput for sequential workloads. Moreover, its enhanced durability means that it can withstand continuous operation in demanding environments, making it suitable for everything from medium-scale enterprises to large data centers. The integration of advanced error correction and data protection technologies further solidifies the reliability of the LENOVO 4XB7A13653, safeguarding critical business data against loss and ensuring business continuity. In essence, this SSD is a robust, high-performance storage solution that meets the needs of modern businesses looking to leverage their data for competitive advantage.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess