EN
  • EN
  • DE

LENOVO 4XB7A14159 - Lenovo ThinkSystem DE4000F 19TB SSD SED FIPS 140-2 Pack (12x1.6TB SSD)

Part No LENOVO 4XB7A14159 - Lenovo ThinkSystem DE4000F 19TB SSD SED FIPS 140-2 Pack (12x1.6TB SSD)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A14159 - Lenovo ThinkSystem DE4000F 19TB SSD SED FIPS 140-2 Pack (12x1.6TB SSD)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427951-LENOVO 4XB7A14159 - Lenovo ThinkSystem DE4000F 19TB SSD SED FIPS 140-2 Pack (12x1.6TB SSD)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A14159 - Lenovo ThinkSystem DE4000F 19TB SSD SED FIPS 140-2 Pack (12x1.6TB SSD) CAD Model

Description

The LENOVO 4XB7A14159 Lenovo ThinkSystem DE4000F 19TB SSD SED FIPS 140-2 Pack is a cutting-edge, highly secure storage solution designed for enterprises that prioritize data security without compromising on performance. This package features twelve 1.6TB solid-state drives (SSDs), combining for a total of 19.2TB of high-speed storage capacity. Each SSD is equipped with Self-Encrypting Drive (SED) technology, meeting the stringent FIPS 140-2 security standards to ensure the utmost protection of sensitive data. This level of encryption is crucial for organizations handling confidential information, providing assurance that data remains safe even in the event of physical theft of the drives. The DE4000F series is renowned for its high performance, with SSDs offering significantly faster read/write speeds compared to traditional hard disk drives. This speed, combined with the low latency of SSD technology, makes the system ideally suited for applications requiring rapid data access, such as real-time analytics, database management, and virtualization environments. Implementing this SSD pack into your Lenovo ThinkSystem setup not only elevates your storage capacity but also significantly boosts system performance and data security, making it an indispensable asset for modern, data-driven businesses.

You May Also Be Interested in

CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess